Vishay Intertechnology, Inc. RES 24 OHM 2W 0.1% WW AXIAL RWR80S24R0BSS70

Description
RES 24ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 24ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 2W 0.1% WW AXIAL - RWR80S24R0BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 2W 0.1% WW AXIAL
RWR80S24R0BSS70
RES 24 OHM 2W 0.1% WW AXIAL RWR80S24R0BSS70
RES 24ohm 2W 0.1% WW AXIAL

RES 24ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S24R0BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S24R0BSS70
Wirewound Resistors 3110-RWR80S24R0BSS70
EGS-3-80 24 .1% RWR80S24R0BS S70

EGS-3-80 24 .1% RWR80S24R0BS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80S24R0BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S24R0BSS70-ND
Through Hole Resistors RWR80S24R0BSS70-ND
24 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S24R0BSS70 3110-RWR80S24R0BSS70 RWR80S24R0BSS70-ND
Product Name RES 24 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24 ohms 24 ohms 24 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details