EGS-3-80 24 .1% RWR80S24R0BS BSL
RES 24ohm 2W 0.1% WW AXIAL
24 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80S24R0BSBSL | RWR80S24R0BSBSL | RWR80S24R0BSBSL-ND |
| Product Name | Wirewound Resistors | RES 24 OHM 2W 0.1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 24 ohms | 24 ohms | 24 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 2 watts | 2 watts |