Vishay Intertechnology, Inc. RES 24 OHM 2W 0.1% WW AXIAL RWR80S24R0BSB12

Description
RES 24ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 24ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 2W 0.1% WW AXIAL - RWR80S24R0BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 2W 0.1% WW AXIAL
RWR80S24R0BSB12
RES 24 OHM 2W 0.1% WW AXIAL RWR80S24R0BSB12
RES 24ohm 2W 0.1% WW AXIAL

RES 24ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S24R0BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S24R0BSB12-ND
Through Hole Resistors RWR80S24R0BSB12-ND
24 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S24R0BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S24R0BSB12
Wirewound Resistors 3110-RWR80S24R0BSB12
EGS-3-80 24 .1% RWR80S24R0BS B12

EGS-3-80 24 .1% RWR80S24R0BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S24R0BSB12 RWR80S24R0BSB12-ND 3110-RWR80S24R0BSB12
Product Name RES 24 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24 ohms 24 ohms 24 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details