Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2491FMB12

Description
EGS-3-80 2.49K 1% RWR80S2491FM B12
Request a Quote Datasheet
Description
EGS-3-80 2.49K 1% RWR80S2491FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2491FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2491FMB12
Wirewound Resistors 3110-RWR80S2491FMB12
EGS-3-80 2.49K 1% RWR80S2491FM B12

EGS-3-80 2.49K 1% RWR80S2491FM B12

Supplier's Site Datasheet
RES 2.49K OHM 2W 1% WW AXIAL - RWR80S2491FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 2W 1% WW AXIAL
RWR80S2491FMB12
RES 2.49K OHM 2W 1% WW AXIAL RWR80S2491FMB12
RES 2.49Kohm 2W 1% WW AXIAL

RES 2.49Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2491FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2491FMB12-ND
Through Hole Resistors RWR80S2491FMB12-ND
2.49 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2491FMB12 RWR80S2491FMB12 RWR80S2491FMB12-ND
Product Name Wirewound Resistors RES 2.49K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2490 ohms 2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A240RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details