Vishay Intertechnology, Inc. RES 2.49K OHM 2W 0.1% WW AXIAL RWR80S2491BRS73

Description
RES 2.49Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 2W 0.1% WW AXIAL - RWR80S2491BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 2W 0.1% WW AXIAL
RWR80S2491BRS73
RES 2.49K OHM 2W 0.1% WW AXIAL RWR80S2491BRS73
RES 2.49Kohm 2W 0.1% WW AXIAL

RES 2.49Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2491BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2491BRS73-ND
Through Hole Resistors RWR80S2491BRS73-ND
2.49 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2491BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2491BRS73
Wirewound Resistors 3110-RWR80S2491BRS73
EGS-3-80 2.49K .1% RWR80S2491BR S73

EGS-3-80 2.49K .1% RWR80S2491BR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2491BRS73 RWR80S2491BRS73-ND 3110-RWR80S2491BRS73
Product Name RES 2.49K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details