Vishay Intertechnology, Inc. RES 2.49K OHM 2W 0.1% WW AXIAL RWR80S2491BRB12

Description
RES 2.49Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 2W 0.1% WW AXIAL - RWR80S2491BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 2W 0.1% WW AXIAL
RWR80S2491BRB12
RES 2.49K OHM 2W 0.1% WW AXIAL RWR80S2491BRB12
RES 2.49Kohm 2W 0.1% WW AXIAL

RES 2.49Kohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2491BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2491BRB12
Wirewound Resistors 3110-RWR80S2491BRB12
EGS-3-80 2.49K .1% RWR80S2491BR B12

EGS-3-80 2.49K .1% RWR80S2491BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2491BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2491BRB12-ND
Through Hole Resistors RWR80S2491BRB12-ND
2.49 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2491BRB12 3110-RWR80S2491BRB12 RWR80S2491BRB12-ND
Product Name RES 2.49K OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers