Vishay Intertechnology, Inc. RES 249 OHM 2W 1% WW AXIAL RWR80S2490FSB12

Description
RES 249ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 249ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 2W 1% WW AXIAL - RWR80S2490FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 2W 1% WW AXIAL
RWR80S2490FSB12
RES 249 OHM 2W 1% WW AXIAL RWR80S2490FSB12
RES 249ohm 2W 1% WW AXIAL

RES 249ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2490FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2490FSB12-ND
Through Hole Resistors RWR80S2490FSB12-ND
249 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2490FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2490FSB12
Wirewound Resistors 3110-RWR80S2490FSB12
EGS-3-80 249 1% RWR80S2490FS B12

EGS-3-80 249 1% RWR80S2490FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2490FSB12 RWR80S2490FSB12-ND 3110-RWR80S2490FSB12
Product Name RES 249 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details