Vishay Intertechnology, Inc. RES 249 OHM 2W 1% WW AXIAL RWR80S2490FRS73

Description
RES 249ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 249ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 2W 1% WW AXIAL - RWR80S2490FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 2W 1% WW AXIAL
RWR80S2490FRS73
RES 249 OHM 2W 1% WW AXIAL RWR80S2490FRS73
RES 249ohm 2W 1% WW AXIAL

RES 249ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2490FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2490FRS73
Wirewound Resistors 3110-RWR80S2490FRS73
EGS-3-80 249 1% RWR80S2490FR S73

EGS-3-80 249 1% RWR80S2490FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2490FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2490FRS73-ND
Through Hole Resistors RWR80S2490FRS73-ND
249 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2490FRS73 3110-RWR80S2490FRS73 RWR80S2490FRS73-ND
Product Name RES 249 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details