Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2490FRB12

Description
249 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
249 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RWR80S2490FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR80S2490FRB12-ND
Through Hole Resistors 541-RWR80S2490FRB12-ND
249 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2490FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2490FRB12
Wirewound Resistors 3110-RWR80S2490FRB12
EGS-3-80 249 1% RWR80S2490FR B12

EGS-3-80 249 1% RWR80S2490FR B12

Supplier's Site Datasheet
RES 249 OHM 2W 1% WW AXIAL - RWR80S2490FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 2W 1% WW AXIAL
RWR80S2490FRB12
RES 249 OHM 2W 1% WW AXIAL RWR80S2490FRB12
RES 249ohm 2W 1% WW AXIAL

RES 249ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number 541-RWR80S2490FRB12-ND 3110-RWR80S2490FRB12 RWR80S2490FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 249 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details