Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2481FRBSL

Description
EGS-3-80 2.48K 1% RWR80S2481FR BSL
Request a Quote Datasheet
Description
EGS-3-80 2.48K 1% RWR80S2481FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2481FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2481FRBSL
Wirewound Resistors 3110-RWR80S2481FRBSL
EGS-3-80 2.48K 1% RWR80S2481FR BSL

EGS-3-80 2.48K 1% RWR80S2481FR BSL

Supplier's Site Datasheet
RES 2.48K OHM 2W 1% WW AXIAL - RWR80S2481FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.48K OHM 2W 1% WW AXIAL
RWR80S2481FRBSL
RES 2.48K OHM 2W 1% WW AXIAL RWR80S2481FRBSL
RES 2.48Kohm 2W 1% WW AXIAL

RES 2.48Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2481FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2481FRBSL-ND
Through Hole Resistors RWR80S2481FRBSL-ND
2.48 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.48 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2481FRBSL RWR80S2481FRBSL RWR80S2481FRBSL-ND
Product Name Wirewound Resistors RES 2.48K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2480 ohms 2480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details