EGS-3-80 2.48K .1% RWR80S2481BS RSL
2.48 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 2.48Kohm 2W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80S2481BSRSL | RWR80S2481BSRSL-ND | RWR80S2481BSRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 2.48K OHM 2W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 2480 ohms | 2480 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |