Vishay Intertechnology, Inc. RES 2.48K OHM 2W 0.1% WW AXIAL RWR80S2481BSBSL

Description
RES 2.48Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.48Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.48K OHM 2W 0.1% WW AXIAL - RWR80S2481BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.48K OHM 2W 0.1% WW AXIAL
RWR80S2481BSBSL
RES 2.48K OHM 2W 0.1% WW AXIAL RWR80S2481BSBSL
RES 2.48Kohm 2W 0.1% WW AXIAL

RES 2.48Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2481BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2481BSBSL-ND
Through Hole Resistors RWR80S2481BSBSL-ND
2.48 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.48 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2481BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2481BSBSL
Wirewound Resistors 3110-RWR80S2481BSBSL
EGS-3-80 2.48K .1% RWR80S2481BS BSL

EGS-3-80 2.48K .1% RWR80S2481BS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2481BSBSL RWR80S2481BSBSL-ND 3110-RWR80S2481BSBSL
Product Name RES 2.48K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2480 ohms 2480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers