Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2431FSS73

Description
2.43 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.43 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2431FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2431FSS73-ND
Through Hole Resistors RWR80S2431FSS73-ND
2.43 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.43 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.43K OHM 2W 1% WW AXIAL - RWR80S2431FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 2W 1% WW AXIAL
RWR80S2431FSS73
RES 2.43K OHM 2W 1% WW AXIAL RWR80S2431FSS73
RES 2.43Kohm 2W 1% WW AXIAL

RES 2.43Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2431FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2431FSS73
Wirewound Resistors 3110-RWR80S2431FSS73
EGS-3-80 2.43K 1% RWR80S2431FS S73

EGS-3-80 2.43K 1% RWR80S2431FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2431FSS73-ND RWR80S2431FSS73 3110-RWR80S2431FSS73
Product Name Through Hole Resistors RES 2.43K OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers