Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2431FPBSL

Description
EGS-3-80 2.43K 1% RWR80S2431FP BSL
Request a Quote Datasheet
Description
EGS-3-80 2.43K 1% RWR80S2431FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2431FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2431FPBSL
Wirewound Resistors 3110-RWR80S2431FPBSL
EGS-3-80 2.43K 1% RWR80S2431FP BSL

EGS-3-80 2.43K 1% RWR80S2431FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2431FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2431FPBSL-ND
Through Hole Resistors RWR80S2431FPBSL-ND
2.43 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.43 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.43K OHM 2W 1% WW AXIAL - RWR80S2431FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 2W 1% WW AXIAL
RWR80S2431FPBSL
RES 2.43K OHM 2W 1% WW AXIAL RWR80S2431FPBSL
RES 2.43Kohm 2W 1% WW AXIAL

RES 2.43Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2431FPBSL RWR80S2431FPBSL-ND RWR80S2431FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.43K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2430 ohms 2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A5K6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details