Vishay Intertechnology, Inc. RES 2.43K OHM 2W 0.1% WW AXIAL RWR80S2431BSB12

Description
RES 2.43Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 2W 0.1% WW AXIAL - RWR80S2431BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 2W 0.1% WW AXIAL
RWR80S2431BSB12
RES 2.43K OHM 2W 0.1% WW AXIAL RWR80S2431BSB12
RES 2.43Kohm 2W 0.1% WW AXIAL

RES 2.43Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2431BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2431BSB12-ND
Through Hole Resistors RWR80S2431BSB12-ND
2.43 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.43 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2431BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2431BSB12
Wirewound Resistors 3110-RWR80S2431BSB12
EGS-3-80 2.43K .1% RWR80S2431BS B12

EGS-3-80 2.43K .1% RWR80S2431BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2431BSB12 RWR80S2431BSB12-ND 3110-RWR80S2431BSB12
Product Name RES 2.43K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms 2430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details