Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2430FSRSL

Description
EGS-3-80 243 1% RWR80S2430FS RSL
Request a Quote Datasheet
Description
EGS-3-80 243 1% RWR80S2430FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2430FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2430FSRSL
Wirewound Resistors 3110-RWR80S2430FSRSL
EGS-3-80 243 1% RWR80S2430FS RSL

EGS-3-80 243 1% RWR80S2430FS RSL

Supplier's Site Datasheet
RES 243 OHM 2W 1% WW AXIAL - RWR80S2430FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 2W 1% WW AXIAL
RWR80S2430FSRSL
RES 243 OHM 2W 1% WW AXIAL RWR80S2430FSRSL
RES 243ohm 2W 1% WW AXIAL

RES 243ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2430FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2430FSRSL-ND
Through Hole Resistors RWR80S2430FSRSL-ND
243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2430FSRSL RWR80S2430FSRSL RWR80S2430FSRSL-ND
Product Name Wirewound Resistors RES 243 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details