Vishay Intertechnology, Inc. RES 243 OHM 2W 1% WW AXIAL RWR80S2430FRS70

Description
RES 243ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 243ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 2W 1% WW AXIAL - RWR80S2430FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 2W 1% WW AXIAL
RWR80S2430FRS70
RES 243 OHM 2W 1% WW AXIAL RWR80S2430FRS70
RES 243ohm 2W 1% WW AXIAL

RES 243ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2430FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2430FRS70-ND
Through Hole Resistors RWR80S2430FRS70-ND
243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2430FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2430FRS70
Wirewound Resistors 3110-RWR80S2430FRS70
EGS-3-80 243 1% RWR80S2430FR S70

EGS-3-80 243 1% RWR80S2430FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2430FRS70 RWR80S2430FRS70-ND 3110-RWR80S2430FRS70
Product Name RES 243 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details