Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2430FRB12

Description
EGS-3-80 243 1% RWR80S2430FR B12
Request a Quote Datasheet
Description
EGS-3-80 243 1% RWR80S2430FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2430FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2430FRB12
Wirewound Resistors 3110-RWR80S2430FRB12
EGS-3-80 243 1% RWR80S2430FR B12

EGS-3-80 243 1% RWR80S2430FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2430FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2430FRB12-ND
Through Hole Resistors RWR80S2430FRB12-ND
243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 243 OHM 2W 1% WW AXIAL - RWR80S2430FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 2W 1% WW AXIAL
RWR80S2430FRB12
RES 243 OHM 2W 1% WW AXIAL RWR80S2430FRB12
RES 243ohm 2W 1% WW AXIAL

RES 243ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2430FRB12 RWR80S2430FRB12-ND RWR80S2430FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 243 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers