Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2430FMBSL

Description
243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2430FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2430FMBSL-ND
Through Hole Resistors RWR80S2430FMBSL-ND
243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 243 OHM 2W 1% WW AXIAL - RWR80S2430FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 2W 1% WW AXIAL
RWR80S2430FMBSL
RES 243 OHM 2W 1% WW AXIAL RWR80S2430FMBSL
RES 243ohm 2W 1% WW AXIAL

RES 243ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2430FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2430FMBSL
Wirewound Resistors 3110-RWR80S2430FMBSL
EGS-3-80 243 1% RWR80S2430FM BSL

EGS-3-80 243 1% RWR80S2430FM BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2430FMBSL-ND RWR80S2430FMBSL 3110-RWR80S2430FMBSL
Product Name Through Hole Resistors RES 243 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 243 ohms 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details