Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2430FMB12

Description
EGS-3-80 243 1% RWR80S2430FM B12
Request a Quote Datasheet
Description
EGS-3-80 243 1% RWR80S2430FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2430FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2430FMB12
Wirewound Resistors 3110-RWR80S2430FMB12
EGS-3-80 243 1% RWR80S2430FM B12

EGS-3-80 243 1% RWR80S2430FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2430FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2430FMB12-ND
Through Hole Resistors RWR80S2430FMB12-ND
243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 243 OHM 2W 1% WW AXIAL - RWR80S2430FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 2W 1% WW AXIAL
RWR80S2430FMB12
RES 243 OHM 2W 1% WW AXIAL RWR80S2430FMB12
RES 243ohm 2W 1% WW AXIAL

RES 243ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2430FMB12 RWR80S2430FMB12-ND RWR80S2430FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 243 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details