Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2400FMBSL

Description
EGS-3-80 240 1% RWR80S2400FM BSL
Request a Quote Datasheet
Description
EGS-3-80 240 1% RWR80S2400FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2400FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2400FMBSL
Wirewound Resistors 3110-RWR80S2400FMBSL
EGS-3-80 240 1% RWR80S2400FM BSL

EGS-3-80 240 1% RWR80S2400FM BSL

Supplier's Site Datasheet
RES 240 OHM 2W 1% WW AXIAL - RWR80S2400FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 2W 1% WW AXIAL
RWR80S2400FMBSL
RES 240 OHM 2W 1% WW AXIAL RWR80S2400FMBSL
RES 240ohm 2W 1% WW AXIAL

RES 240ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2400FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2400FMBSL-ND
Through Hole Resistors RWR80S2400FMBSL-ND
240 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

240 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2400FMBSL RWR80S2400FMBSL RWR80S2400FMBSL-ND
Product Name Wirewound Resistors RES 240 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers