Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2400BRBSL

Description
240 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
240 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2400BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2400BRBSL-ND
Through Hole Resistors RWR80S2400BRBSL-ND
240 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

240 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 240 OHM 2W 0.1% WW AXIAL - RWR80S2400BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 2W 0.1% WW AXIAL
RWR80S2400BRBSL
RES 240 OHM 2W 0.1% WW AXIAL RWR80S2400BRBSL
RES 240ohm 2W 0.1% WW AXIAL

RES 240ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2400BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2400BRBSL
Wirewound Resistors 3110-RWR80S2400BRBSL
EGS-3-80 240 .1% RWR80S2400BR BSL

EGS-3-80 240 .1% RWR80S2400BR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2400BRBSL-ND RWR80S2400BRBSL 3110-RWR80S2400BRBSL
Product Name Through Hole Resistors RES 240 OHM 2W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details