Vishay Intertechnology, Inc. Wirewound Resistors RWR80S23R7FSRSL

Description
EGS-3-80 23.7 1% RWR80S23R7FS RSL
Request a Quote Datasheet
Description
EGS-3-80 23.7 1% RWR80S23R7FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S23R7FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S23R7FSRSL
Wirewound Resistors 3110-RWR80S23R7FSRSL
EGS-3-80 23.7 1% RWR80S23R7FS RSL

EGS-3-80 23.7 1% RWR80S23R7FS RSL

Supplier's Site Datasheet
RES 23.7 OHM 2W 1% WW AXIAL - RWR80S23R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 2W 1% WW AXIAL
RWR80S23R7FSRSL
RES 23.7 OHM 2W 1% WW AXIAL RWR80S23R7FSRSL
RES 23.7ohm 2W 1% WW AXIAL

RES 23.7ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S23R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S23R7FSRSL-ND
Through Hole Resistors RWR80S23R7FSRSL-ND
23.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S23R7FSRSL RWR80S23R7FSRSL RWR80S23R7FSRSL-ND
Product Name Wirewound Resistors RES 23.7 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details