Vishay Intertechnology, Inc. RES 23.7 OHM 2W 1% WW AXIAL RWR80S23R7FMB12

Description
RES 23.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 2W 1% WW AXIAL - RWR80S23R7FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 2W 1% WW AXIAL
RWR80S23R7FMB12
RES 23.7 OHM 2W 1% WW AXIAL RWR80S23R7FMB12
RES 23.7ohm 2W 1% WW AXIAL

RES 23.7ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S23R7FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S23R7FMB12
Wirewound Resistors 3110-RWR80S23R7FMB12
EGS-3-80 23.7 1% RWR80S23R7FM B12

EGS-3-80 23.7 1% RWR80S23R7FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S23R7FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S23R7FMB12-ND
Through Hole Resistors RWR80S23R7FMB12-ND
23.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S23R7FMB12 3110-RWR80S23R7FMB12 RWR80S23R7FMB12-ND
Product Name RES 23.7 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers