23.7 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-3-80 23.7 .1% RWR80S23R7BR RSL
RES 23.7ohm 2W 0.1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80S23R7BRRSL-ND | 3110-RWR80S23R7BRRSL | RWR80S23R7BRRSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 23.7 OHM 2W 0.1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 23.7 ohms | 23.7 ohms | 23.7 ohms |