Vishay Intertechnology, Inc. Wirewound Resistors RWR80S23R7BRBSL

Description
EGS-3-80 23.7 .1% RWR80S23R7BR BSL
Request a Quote Datasheet
Description
EGS-3-80 23.7 .1% RWR80S23R7BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S23R7BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S23R7BRBSL
Wirewound Resistors 3110-RWR80S23R7BRBSL
EGS-3-80 23.7 .1% RWR80S23R7BR BSL

EGS-3-80 23.7 .1% RWR80S23R7BR BSL

Supplier's Site Datasheet
RES 23.7 OHM 2W 0.1% WW AXIAL - RWR80S23R7BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 2W 0.1% WW AXIAL
RWR80S23R7BRBSL
RES 23.7 OHM 2W 0.1% WW AXIAL RWR80S23R7BRBSL
RES 23.7ohm 2W 0.1% WW AXIAL

RES 23.7ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S23R7BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S23R7BRBSL-ND
Through Hole Resistors RWR80S23R7BRBSL-ND
23.7 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.7 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S23R7BRBSL RWR80S23R7BRBSL RWR80S23R7BRBSL-ND
Product Name Wirewound Resistors RES 23.7 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details