Vishay Intertechnology, Inc. Wirewound Resistors RWR80S23R2FSBSL

Description
EGS-3-80 23.2 1% RWR80S23R2FS BSL
Request a Quote Datasheet
Description
EGS-3-80 23.2 1% RWR80S23R2FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S23R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S23R2FSBSL
Wirewound Resistors 3110-RWR80S23R2FSBSL
EGS-3-80 23.2 1% RWR80S23R2FS BSL

EGS-3-80 23.2 1% RWR80S23R2FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S23R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S23R2FSBSL-ND
Through Hole Resistors RWR80S23R2FSBSL-ND
23.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 23.2 OHM 2W 1% WW AXIAL - RWR80S23R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 2W 1% WW AXIAL
RWR80S23R2FSBSL
RES 23.2 OHM 2W 1% WW AXIAL RWR80S23R2FSBSL
RES 23.2ohm 2W 1% WW AXIAL

RES 23.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S23R2FSBSL RWR80S23R2FSBSL-ND RWR80S23R2FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 23.2 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details