Vishay Intertechnology, Inc. Through Hole Resistors RWR80S23R2FSB12

Description
23.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
23.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S23R2FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S23R2FSB12-ND
Through Hole Resistors RWR80S23R2FSB12-ND
23.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 23.2 OHM 2W 1% WW AXIAL - RWR80S23R2FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 2W 1% WW AXIAL
RWR80S23R2FSB12
RES 23.2 OHM 2W 1% WW AXIAL RWR80S23R2FSB12
RES 23.2ohm 2W 1% WW AXIAL

RES 23.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S23R2FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S23R2FSB12
Wirewound Resistors 3110-RWR80S23R2FSB12
EGS-3-80 23.2 1% RWR80S23R2FS B12

EGS-3-80 23.2 1% RWR80S23R2FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S23R2FSB12-ND RWR80S23R2FSB12 3110-RWR80S23R2FSB12
Product Name Through Hole Resistors RES 23.2 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details