Vishay Intertechnology, Inc. Through Hole Resistors RWR80S23R2FRS73

Description
23.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
23.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S23R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S23R2FRS73-ND
Through Hole Resistors RWR80S23R2FRS73-ND
23.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S23R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S23R2FRS73
Wirewound Resistors 3110-RWR80S23R2FRS73
EGS-3-80 23.2 1% RWR80S23R2FR S73

EGS-3-80 23.2 1% RWR80S23R2FR S73

Supplier's Site Datasheet
RES 23.2 OHM 2W 1% WW AXIAL - RWR80S23R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 2W 1% WW AXIAL
RWR80S23R2FRS73
RES 23.2 OHM 2W 1% WW AXIAL RWR80S23R2FRS73
RES 23.2ohm 2W 1% WW AXIAL

RES 23.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S23R2FRS73-ND 3110-RWR80S23R2FRS73 RWR80S23R2FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 23.2 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details