Vishay Intertechnology, Inc. RES 23.2 OHM 2W 1% WW AXIAL RWR80S23R2FRBSL

Description
RES 23.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 23.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 2W 1% WW AXIAL - RWR80S23R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 2W 1% WW AXIAL
RWR80S23R2FRBSL
RES 23.2 OHM 2W 1% WW AXIAL RWR80S23R2FRBSL
RES 23.2ohm 2W 1% WW AXIAL

RES 23.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S23R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S23R2FRBSL
Wirewound Resistors 3110-RWR80S23R2FRBSL
EGS-3-80 23.2 1% RWR80S23R2FR BSL

EGS-3-80 23.2 1% RWR80S23R2FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S23R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S23R2FRBSL-ND
Through Hole Resistors RWR80S23R2FRBSL-ND
23.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S23R2FRBSL 3110-RWR80S23R2FRBSL RWR80S23R2FRBSL-ND
Product Name RES 23.2 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details