Vishay Intertechnology, Inc. Through Hole Resistors RWR80S23R2FRB12

Description
23.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
23.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S23R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S23R2FRB12-ND
Through Hole Resistors RWR80S23R2FRB12-ND
23.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 23.2 OHM 2W 1% WW AXIAL - RWR80S23R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 2W 1% WW AXIAL
RWR80S23R2FRB12
RES 23.2 OHM 2W 1% WW AXIAL RWR80S23R2FRB12
RES 23.2ohm 2W 1% WW AXIAL

RES 23.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S23R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S23R2FRB12
Wirewound Resistors 3110-RWR80S23R2FRB12
EGS-3-80 23.2 1% RWR80S23R2FR B12

EGS-3-80 23.2 1% RWR80S23R2FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S23R2FRB12-ND RWR80S23R2FRB12 3110-RWR80S23R2FRB12
Product Name Through Hole Resistors RES 23.2 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers