Vishay Intertechnology, Inc. RES 2.37K OHM 2W 1% WW AXIAL RWR80S2371FRS73

Description
RES 2.37Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 2W 1% WW AXIAL - RWR80S2371FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 2W 1% WW AXIAL
RWR80S2371FRS73
RES 2.37K OHM 2W 1% WW AXIAL RWR80S2371FRS73
RES 2.37Kohm 2W 1% WW AXIAL

RES 2.37Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2371FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2371FRS73-ND
Through Hole Resistors RWR80S2371FRS73-ND
2.37 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2371FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2371FRS73
Wirewound Resistors 3110-RWR80S2371FRS73
EGS-3-80 2.37K 1% RWR80S2371FR S73

EGS-3-80 2.37K 1% RWR80S2371FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2371FRS73 RWR80S2371FRS73-ND 3110-RWR80S2371FRS73
Product Name RES 2.37K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2370 ohms 2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers