Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2371BRS73

Description
2.37 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.37 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2371BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2371BRS73-ND
Through Hole Resistors RWR80S2371BRS73-ND
2.37 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.37K OHM 2W 0.1% WW AXIAL - RWR80S2371BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 2W 0.1% WW AXIAL
RWR80S2371BRS73
RES 2.37K OHM 2W 0.1% WW AXIAL RWR80S2371BRS73
RES 2.37Kohm 2W 0.1% WW AXIAL

RES 2.37Kohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2371BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2371BRS73
Wirewound Resistors 3110-RWR80S2371BRS73
EGS-3-80 2.37K .1% RWR80S2371BR S73

EGS-3-80 2.37K .1% RWR80S2371BR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2371BRS73-ND RWR80S2371BRS73 3110-RWR80S2371BRS73
Product Name Through Hole Resistors RES 2.37K OHM 2W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details