Vishay Intertechnology, Inc. RES 237 OHM 2W 1% WW AXIAL RWR80S2370FSB12

Description
RES 237ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 237ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 2W 1% WW AXIAL - RWR80S2370FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 2W 1% WW AXIAL
RWR80S2370FSB12
RES 237 OHM 2W 1% WW AXIAL RWR80S2370FSB12
RES 237ohm 2W 1% WW AXIAL

RES 237ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2370FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2370FSB12
Wirewound Resistors 3110-RWR80S2370FSB12
EGS-3-80 237 1% RWR80S2370FS B12

EGS-3-80 237 1% RWR80S2370FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2370FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2370FSB12-ND
Through Hole Resistors RWR80S2370FSB12-ND
237 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

237 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2370FSB12 3110-RWR80S2370FSB12 RWR80S2370FSB12-ND
Product Name RES 237 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details