Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2321FRBSL

Description
2.32 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.32 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2321FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2321FRBSL-ND
Through Hole Resistors RWR80S2321FRBSL-ND
2.32 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.32 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2321FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2321FRBSL
Wirewound Resistors 3110-RWR80S2321FRBSL
EGS-3-80 2.32K 1% RWR80S2321FR BSL

EGS-3-80 2.32K 1% RWR80S2321FR BSL

Supplier's Site Datasheet
RES 2.32K OHM 2W 1% WW AXIAL - RWR80S2321FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 2W 1% WW AXIAL
RWR80S2321FRBSL
RES 2.32K OHM 2W 1% WW AXIAL RWR80S2321FRBSL
RES 2.32Kohm 2W 1% WW AXIAL

RES 2.32Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2321FRBSL-ND 3110-RWR80S2321FRBSL RWR80S2321FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.32K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details