Vishay Intertechnology, Inc. Wirewound Resistors RWR80S22R6FSRSL

Description
EGS-3-80 22.6 1% RWR80S22R6FS RSL
Request a Quote Datasheet
Description
EGS-3-80 22.6 1% RWR80S22R6FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S22R6FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S22R6FSRSL
Wirewound Resistors 3110-RWR80S22R6FSRSL
EGS-3-80 22.6 1% RWR80S22R6FS RSL

EGS-3-80 22.6 1% RWR80S22R6FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S22R6FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S22R6FSRSL-ND
Through Hole Resistors RWR80S22R6FSRSL-ND
22.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 22.6 OHM 2W 1% WW AXIAL - RWR80S22R6FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 2W 1% WW AXIAL
RWR80S22R6FSRSL
RES 22.6 OHM 2W 1% WW AXIAL RWR80S22R6FSRSL
RES 22.6ohm 2W 1% WW AXIAL

RES 22.6ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S22R6FSRSL RWR80S22R6FSRSL-ND RWR80S22R6FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 22.6 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details