Vishay Intertechnology, Inc. RES 22.6 OHM 2W 1% WW AXIAL RWR80S22R6FRB12

Description
RES 22.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 2W 1% WW AXIAL - RWR80S22R6FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 2W 1% WW AXIAL
RWR80S22R6FRB12
RES 22.6 OHM 2W 1% WW AXIAL RWR80S22R6FRB12
RES 22.6ohm 2W 1% WW AXIAL

RES 22.6ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S22R6FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S22R6FRB12
Wirewound Resistors 3110-RWR80S22R6FRB12
EGS-3-80 22.6 1% RWR80S22R6FR B12

EGS-3-80 22.6 1% RWR80S22R6FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S22R6FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S22R6FRB12-ND
Through Hole Resistors RWR80S22R6FRB12-ND
22.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S22R6FRB12 3110-RWR80S22R6FRB12 RWR80S22R6FRB12-ND
Product Name RES 22.6 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details