Vishay Intertechnology, Inc. RES 226 OHM 2W 1% WW AXIAL RWR80S2260FSB12

Description
RES 226ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 226ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 2W 1% WW AXIAL - RWR80S2260FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 2W 1% WW AXIAL
RWR80S2260FSB12
RES 226 OHM 2W 1% WW AXIAL RWR80S2260FSB12
RES 226ohm 2W 1% WW AXIAL

RES 226ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2260FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2260FSB12
Wirewound Resistors 3110-RWR80S2260FSB12
EGS-3-80 226 1% RWR80S2260FS B12

EGS-3-80 226 1% RWR80S2260FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2260FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2260FSB12-ND
Through Hole Resistors RWR80S2260FSB12-ND
226 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2260FSB12 3110-RWR80S2260FSB12 RWR80S2260FSB12-ND
Product Name RES 226 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details