Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2260FRB12

Description
EGS-3-80 226 1% RWR80S2260FR B12
Request a Quote Datasheet
Description
EGS-3-80 226 1% RWR80S2260FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2260FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2260FRB12
Wirewound Resistors 3110-RWR80S2260FRB12
EGS-3-80 226 1% RWR80S2260FR B12

EGS-3-80 226 1% RWR80S2260FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2260FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2260FRB12-ND
Through Hole Resistors RWR80S2260FRB12-ND
226 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 226 OHM 2W 1% WW AXIAL - RWR80S2260FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 2W 1% WW AXIAL
RWR80S2260FRB12
RES 226 OHM 2W 1% WW AXIAL RWR80S2260FRB12
RES 226ohm 2W 1% WW AXIAL

RES 226ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2260FRB12 RWR80S2260FRB12-ND RWR80S2260FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 226 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details