Vishay Intertechnology, Inc. RES 226 OHM 2W 1% WW AXIAL RWR80S2260FPBSL

Description
RES 226ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 226ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 2W 1% WW AXIAL - RWR80S2260FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 2W 1% WW AXIAL
RWR80S2260FPBSL
RES 226 OHM 2W 1% WW AXIAL RWR80S2260FPBSL
RES 226ohm 2W 1% WW AXIAL

RES 226ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2260FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2260FPBSL
Wirewound Resistors 3110-RWR80S2260FPBSL
EGS-3-80 226 1% RWR80S2260FP BSL

EGS-3-80 226 1% RWR80S2260FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2260FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2260FPBSL-ND
Through Hole Resistors RWR80S2260FPBSL-ND
226 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2260FPBSL 3110-RWR80S2260FPBSL RWR80S2260FPBSL-ND
Product Name RES 226 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers