Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2251BSB12

Description
EGS-3-80 2.25K .1% RWR80S2251BS B12
Request a Quote
Description
EGS-3-80 2.25K .1% RWR80S2251BS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade axial wirewound resistor rated at 2 W, qualified to MIL-PRF-39007 and featuring a high-temperature silicone coating and welded construction. It has a resistance range of 0.1 to 3.16 kΩ with ±0.1% tolerance, dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. Operable from -55 °C to +250 °C, it has a dielectric strength of 500 V and insulation resistance of 1000 MΩ dry. The temperature coefficient is +650 ppm/°C below 0.505 Ω, +400 ppm/°C from 0.505 to 1.0 Ω, and ±20 ppm/°C above 10.1 Ω. Terminals are solderable and inductively wound.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade axial wirewound resistor rated at 2 W, qualified to MIL-PRF-39007 and featuring a high-temperature silicone coating and welded construction. It has a resistance range of 0.1 to 3.16 kΩ with ±0.1% tolerance, dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. Operable from -55 °C to +250 °C, it has a dielectric strength of 500 V and insulation resistance of 1000 MΩ dry. The temperature coefficient is +650 ppm/°C below 0.505 Ω, +400 ppm/°C from 0.505 to 1.0 Ω, and ±20 ppm/°C above 10.1 Ω. Terminals are solderable and inductively wound.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2251BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2251BSB12
Wirewound Resistors 3110-RWR80S2251BSB12
EGS-3-80 2.25K .1% RWR80S2251BS B12

EGS-3-80 2.25K .1% RWR80S2251BS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S2251BSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
Specs
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
Power Rating 3 watts
View Details