Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2211FRS73

Description
EGS-3-80 2.21K 1% RWR80S2211FR S73
Request a Quote Datasheet
Description
EGS-3-80 2.21K 1% RWR80S2211FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2211FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2211FRS73
Wirewound Resistors 3110-RWR80S2211FRS73
EGS-3-80 2.21K 1% RWR80S2211FR S73

EGS-3-80 2.21K 1% RWR80S2211FR S73

Supplier's Site Datasheet
RES 2.21K OHM 2W 1% WW AXIAL - RWR80S2211FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 2W 1% WW AXIAL
RWR80S2211FRS73
RES 2.21K OHM 2W 1% WW AXIAL RWR80S2211FRS73
RES 2.21Kohm 2W 1% WW AXIAL

RES 2.21Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2211FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2211FRS73-ND
Through Hole Resistors RWR80S2211FRS73-ND
2.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2211FRS73 RWR80S2211FRS73 RWR80S2211FRS73-ND
Product Name Wirewound Resistors RES 2.21K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2210 ohms 2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details