Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2211FRB12

Description
EGS-3-80 2.21K 1% RWR80S2211FR B12
Request a Quote Datasheet
Description
EGS-3-80 2.21K 1% RWR80S2211FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2211FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2211FRB12
Wirewound Resistors 3110-RWR80S2211FRB12
EGS-3-80 2.21K 1% RWR80S2211FR B12

EGS-3-80 2.21K 1% RWR80S2211FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2211FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2211FRB12-ND
Through Hole Resistors RWR80S2211FRB12-ND
2.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.21K OHM 2W 1% WW AXIAL - RWR80S2211FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 2W 1% WW AXIAL
RWR80S2211FRB12
RES 2.21K OHM 2W 1% WW AXIAL RWR80S2211FRB12
RES 2.21Kohm 2W 1% WW AXIAL

RES 2.21Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2211FRB12 RWR80S2211FRB12-ND RWR80S2211FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.21K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2210 ohms 2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details