Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2210FSBSL

Description
EGS-3-80 221 1% RWR80S2210FS BSL
Request a Quote Datasheet
Description
EGS-3-80 221 1% RWR80S2210FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2210FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2210FSBSL
Wirewound Resistors 3110-RWR80S2210FSBSL
EGS-3-80 221 1% RWR80S2210FS BSL

EGS-3-80 221 1% RWR80S2210FS BSL

Supplier's Site Datasheet
RES 221 OHM 2W 1% WW AXIAL - RWR80S2210FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 2W 1% WW AXIAL
RWR80S2210FSBSL
RES 221 OHM 2W 1% WW AXIAL RWR80S2210FSBSL
RES 221ohm 2W 1% WW AXIAL

RES 221ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2210FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2210FSBSL-ND
Through Hole Resistors RWR80S2210FSBSL-ND
221 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2210FSBSL RWR80S2210FSBSL RWR80S2210FSBSL-ND
Product Name Wirewound Resistors RES 221 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details