Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2210FRRSL

Description
EGS-3-80 221 1% RWR80S2210FR RSL
Request a Quote Datasheet
Description
EGS-3-80 221 1% RWR80S2210FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2210FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2210FRRSL
Wirewound Resistors 3110-RWR80S2210FRRSL
EGS-3-80 221 1% RWR80S2210FR RSL

EGS-3-80 221 1% RWR80S2210FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2210FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2210FRRSL-ND
Through Hole Resistors RWR80S2210FRRSL-ND
221 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 221 OHM 2W 1% WW AXIAL - RWR80S2210FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 2W 1% WW AXIAL
RWR80S2210FRRSL
RES 221 OHM 2W 1% WW AXIAL RWR80S2210FRRSL
RES 221ohm 2W 1% WW AXIAL

RES 221ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2210FRRSL RWR80S2210FRRSL-ND RWR80S2210FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 221 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details