Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2201BRB12

Description
EGS-3-80 2.2K .1% RWR80S2201BR B12
Request a Quote Datasheet
Description
EGS-3-80 2.2K .1% RWR80S2201BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2201BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2201BRB12
Wirewound Resistors 3110-RWR80S2201BRB12
EGS-3-80 2.2K .1% RWR80S2201BR B12

EGS-3-80 2.2K .1% RWR80S2201BR B12

Supplier's Site Datasheet
RES 2.2K OHM 2W 0.1% WW AXIAL - RWR80S2201BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 2W 0.1% WW AXIAL
RWR80S2201BRB12
RES 2.2K OHM 2W 0.1% WW AXIAL RWR80S2201BRB12
RES 2.2Kohm 2W 0.1% WW AXIAL

RES 2.2Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2201BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2201BRB12-ND
Through Hole Resistors RWR80S2201BRB12-ND
2.2 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.2 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2201BRB12 RWR80S2201BRB12 RWR80S2201BRB12-ND
Product Name Wirewound Resistors RES 2.2K OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2200 ohms 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 6661642P - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Power Rating 14 watts
View Details
3 suppliers