Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2200FRS73

Description
EGS-3-80 220 1% RWR80S2200FR S73
Request a Quote Datasheet
Description
EGS-3-80 220 1% RWR80S2200FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2200FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2200FRS73
Wirewound Resistors 3110-RWR80S2200FRS73
EGS-3-80 220 1% RWR80S2200FR S73

EGS-3-80 220 1% RWR80S2200FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2200FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2200FRS73-ND
Through Hole Resistors RWR80S2200FRS73-ND
220 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

220 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 220 OHM 2W 1% WW AXIAL - RWR80S2200FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 2W 1% WW AXIAL
RWR80S2200FRS73
RES 220 OHM 2W 1% WW AXIAL RWR80S2200FRS73
RES 220ohm 2W 1% WW AXIAL

RES 220ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2200FRS73 RWR80S2200FRS73-ND RWR80S2200FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 220 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers