Vishay Intertechnology, Inc. RES 21.6 OHM 2W 1% WW AXIAL RWR80S21R6FRRSL

Description
RES 21.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 21.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.6 OHM 2W 1% WW AXIAL - RWR80S21R6FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.6 OHM 2W 1% WW AXIAL
RWR80S21R6FRRSL
RES 21.6 OHM 2W 1% WW AXIAL RWR80S21R6FRRSL
RES 21.6ohm 2W 1% WW AXIAL

RES 21.6ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S21R6FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S21R6FRRSL
Wirewound Resistors 3110-RWR80S21R6FRRSL
EGS-3-80 21.6 1% RWR80S21R6FR RSL

EGS-3-80 21.6 1% RWR80S21R6FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S21R6FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S21R6FRRSL-ND
Through Hole Resistors RWR80S21R6FRRSL-ND
21.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

21.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S21R6FRRSL 3110-RWR80S21R6FRRSL RWR80S21R6FRRSL-ND
Product Name RES 21.6 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.6 ohms 21.6 ohms 21.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details