Vishay Intertechnology, Inc. Through Hole Resistors RWR80S21R5FSS73

Description
21.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
21.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S21R5FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S21R5FSS73-ND
Through Hole Resistors RWR80S21R5FSS73-ND
21.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

21.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 21.5 OHM 2W 1% WW AXIAL - RWR80S21R5FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 2W 1% WW AXIAL
RWR80S21R5FSS73
RES 21.5 OHM 2W 1% WW AXIAL RWR80S21R5FSS73
RES 21.5ohm 2W 1% WW AXIAL

RES 21.5ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S21R5FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S21R5FSS73
Wirewound Resistors 3110-RWR80S21R5FSS73
EGS-3-80 21.5 1% RWR80S21R5FS S73

EGS-3-80 21.5 1% RWR80S21R5FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S21R5FSS73-ND RWR80S21R5FSS73 3110-RWR80S21R5FSS73
Product Name Through Hole Resistors RES 21.5 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers