Vishay Intertechnology, Inc. Through Hole Resistors RWR80S21R5FRB12

Description
21.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
21.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S21R5FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S21R5FRB12-ND
Through Hole Resistors RWR80S21R5FRB12-ND
21.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

21.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S21R5FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S21R5FRB12
Wirewound Resistors 3110-RWR80S21R5FRB12
EGS-3-80 21.5 1% RWR80S21R5FR B12

EGS-3-80 21.5 1% RWR80S21R5FR B12

Supplier's Site Datasheet
RES 21.5 OHM 2W 1% WW AXIAL - RWR80S21R5FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 2W 1% WW AXIAL
RWR80S21R5FRB12
RES 21.5 OHM 2W 1% WW AXIAL RWR80S21R5FRB12
RES 21.5ohm 2W 1% WW AXIAL

RES 21.5ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S21R5FRB12-ND 3110-RWR80S21R5FRB12 RWR80S21R5FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 21.5 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details